Win Source Electronics Filters - SAW Filters 1275816-SF2024E-1

Description
Win Source Part Number: 1275816-SF2024E-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 12dB Height (Max): 0.055" (1.40mm) Bandwidth: 13MHz Frequency - Center: 467.751MHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2024E-1TR2,24 10-SF2024E-1TR,2410- SF2024E-1 Base Product Number: SF2024
Request a Quote Datasheet
Description
Win Source Part Number: 1275816-SF2024E-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 12dB Height (Max): 0.055" (1.40mm) Bandwidth: 13MHz Frequency - Center: 467.751MHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2024E-1TR2,24 10-SF2024E-1TR,2410- SF2024E-1 Base Product Number: SF2024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275816-SF2024E-1
Filters - SAW Filters 1275816-SF2024E-1
Win Source Part Number: 1275816-SF2024E-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 12dB Height (Max): 0.055" (1.40mm) Bandwidth: 13MHz Frequency - Center: 467.751MHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2024E-1TR2,24 10-SF2024E-1TR,2410- SF2024E-1 Base Product Number: SF2024

Win Source Part Number: 1275816-SF2024E-1
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: IF
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 12dB
Height (Max): 0.055" (1.40mm)
Bandwidth: 13MHz
Frequency - Center: 467.751MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2024E-1TR2,2410-SF2024E-1TR,2410-SF2024E-1
Base Product Number: SF2024

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275816-SF2024E-1
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications ISM
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications ISM
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details