Win Source Electronics Filters - SAW Filters 1275800-SF2038C-1

Description
Win Source Part Number: 1275800-SF2038C-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 10.8dB Height (Max): 0.067" (1.70mm) Bandwidth: 12.7MHz, 17.5MHz, 19.4MHz Frequency - Center: 76.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2038C-1,2410- SF2038C-1TR,2410-SF2 038C-1TR2 Base Product Number: SF2038
Request a Quote Datasheet
Description
Win Source Part Number: 1275800-SF2038C-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 10.8dB Height (Max): 0.067" (1.70mm) Bandwidth: 12.7MHz, 17.5MHz, 19.4MHz Frequency - Center: 76.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2038C-1,2410- SF2038C-1TR,2410-SF2 038C-1TR2 Base Product Number: SF2038
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275800-SF2038C-1
Filters - SAW Filters 1275800-SF2038C-1
Win Source Part Number: 1275800-SF2038C-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 10.8dB Height (Max): 0.067" (1.70mm) Bandwidth: 12.7MHz, 17.5MHz, 19.4MHz Frequency - Center: 76.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2038C-1,2410- SF2038C-1TR,2410-SF2 038C-1TR2 Base Product Number: SF2038

Win Source Part Number: 1275800-SF2038C-1
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: IF
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 10.8dB
Height (Max): 0.067" (1.70mm)
Bandwidth: 12.7MHz, 17.5MHz, 19.4MHz
Frequency - Center: 76.5MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2038C-1,2410-SF2038C-1TR,2410-SF2038C-1TR2
Base Product Number: SF2038

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275800-SF2038C-1
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications GPS
View Details