Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCS8#PBF 127095-LTC1550LCS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127095-LTC1550LCS8#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): -1.225V Maximum Output Voltage: -4.8V Minimum Input Voltage: 2.7V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127095-LTC1550LCS8#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): -1.225V Maximum Output Voltage: -4.8V Minimum Input Voltage: 2.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCS8#PBF - 127095-LTC1550LCS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCS8#PBF
127095-LTC1550LCS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCS8#PBF 127095-LTC1550LCS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 127095-LTC1550LCS8#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): -1.225V Maximum Output Voltage: -4.8V Minimum Input Voltage: 2.7V

Manufacturer: Linear Technology
Win Source Part Number: 127095-LTC1550LCS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 900kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -1.225V
Maximum Output Voltage: -4.8V
Minimum Input Voltage: 2.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 127095-LTC1550LCS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCS8#PBF
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8 - 072418-LTC1044CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5#TRPBF - 113451-LTC3200ES6-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3TR - 072282-LT1506CS8-3.3TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375CS8#PBF - 020262-LT1375CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details