Win Source Electronics PMIC - PMIC - Voltage Reference - LT1004CS8-2.5#TRPBF 126099-LT1004CS8-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126099-LT1004CS8-2.5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LT1004CDRG4-2-5; LT1004CS8-2.5#PBF; LT1004CS8-2.5; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126099-LT1004CS8-2.5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LT1004CDRG4-2-5; LT1004CS8-2.5#PBF; LT1004CS8-2.5; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1004CS8-2.5#TRPBF - 126099-LT1004CS8-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004CS8-2.5#TRPBF
126099-LT1004CS8-2.5#TRPBF
PMIC - PMIC - Voltage Reference - LT1004CS8-2.5#TRPBF 126099-LT1004CS8-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126099-LT1004CS8-2.5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LT1004CDRG4-2-5; LT1004CS8-2.5#PBF; LT1004CS8-2.5; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 126099-LT1004CS8-2.5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): LT1004CDRG4-2-5; LT1004CS8-2.5#PBF; LT1004CS8-2.5;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 126099-LT1004CS8-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1004CS8-2.5#TRPBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460ACS8-2.5#PBF - 138696-LT1460ACS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236BCS8-10#PBF - 138492-LT1236BCS8-10#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790ACS6-2.5#TRMPBF - 118418-LT1790ACS6-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details