Manufacturer: Linear Technology
Win Source Part Number: 125276-LTC1650CS#PBF
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 4μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4, ±0.15
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 125276-LTC1650CS#PBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650CS#PBF |
| Interface Type | SPI; SPI |