Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1661IMS8#PBF 1060977-LTC1661IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060977-LTC1661IMS8# PBF Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 30μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.4, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060977-LTC1661IMS8# PBF Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 30μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.4, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1661IMS8#PBF - 1060977-LTC1661IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1661IMS8#PBF
1060977-LTC1661IMS8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1661IMS8#PBF 1060977-LTC1661IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060977-LTC1661IMS8# PBF Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 30μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.4, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060977-LTC1661IMS8#PBF
Packaging: Tube/Rail
Output Type: Voltage - Unbuffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 30μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.4, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1060977-LTC1661IMS8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1661IMS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1663IMS8/TR - 072496-LTC1663IMS8/TR - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type 40-QFN (6x6)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel - TR
View Details