Win Source Electronics PMIC - PMIC - Voltage Reference - LTZ1000ACH 1209520-LTZ1000ACH

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209520-LTZ1000ACH Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Supplier Device Package: TO-5 Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-205-8, TO-5-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LTZ1000 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209520-LTZ1000ACH Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Supplier Device Package: TO-5 Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-205-8, TO-5-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LTZ1000 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTZ1000ACH - 1209520-LTZ1000ACH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTZ1000ACH
1209520-LTZ1000ACH
PMIC - PMIC - Voltage Reference - LTZ1000ACH 1209520-LTZ1000ACH
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209520-LTZ1000ACH Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Supplier Device Package: TO-5 Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-205-8, TO-5-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LTZ1000 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1209520-LTZ1000ACH
Packaging: Bulk
Mounting Style: Through Hole
Categories: Integrated Circuits
Supplier Device Package: TO-5
Status: Obsolete
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-205-8, TO-5-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: LTZ1000
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1209520-LTZ1000ACH
Product Name PMIC - PMIC - Voltage Reference - LTZ1000ACH
Package Type Other; TO-205-8, TO-5-8 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC6655CHLS8-5#PBF - 1064039-LTC6655CHLS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-CLCC (5x5)
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT6656BCS6-1.25#TRMPBF - 144729-LT6656BCS6-1.25#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1004CS8-1.2#TRPBF - 120386-LT1004CS8-1.2#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details