Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8031IV#PBF 1209416-LTM8031IV#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209416-LTM8031IV#PB F Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Output 1: 0.8 ~ 10V Categories: Power Supplies - Board Mount Supplier Device Package: 71-LGA (15x9) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 71-BLGA Module Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LTM8031 Manufacturer Pack Quantity: 170 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3.6V Voltage - Input (Maximum): 36V Parts Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209416-LTM8031IV#PB F Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Output 1: 0.8 ~ 10V Categories: Power Supplies - Board Mount Supplier Device Package: 71-LGA (15x9) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 71-BLGA Module Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LTM8031 Manufacturer Pack Quantity: 170 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3.6V Voltage - Input (Maximum): 36V Parts Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8031IV#PBF
1209416-LTM8031IV#PBF
Power Supplies Board Mount DCDC Converters - LTM8031IV#PBF 1209416-LTM8031IV#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209416-LTM8031IV#PB F Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Output 1: 0.8 ~ 10V Categories: Power Supplies - Board Mount Supplier Device Package: 71-LGA (15x9) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 71-BLGA Module Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LTM8031 Manufacturer Pack Quantity: 170 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3.6V Voltage - Input (Maximum): 36V Parts Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1209416-LTM8031IV#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Applications: ITE (Commercial)
Voltage - Output 1: 0.8 ~ 10V
Categories: Power Supplies - Board Mount
Supplier Device Package: 71-LGA (15x9)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 71-BLGA Module
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LTM8031
Manufacturer Pack Quantity: 170
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 3.6V
Voltage - Input (Maximum): 36V
Parts Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1209416-LTM8031IV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8031IV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 0.4400 to 0.3000 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Output Current 0.5000 to 0.1500 amps
View Details