Win Source Electronics Newest Parts - LTM8031EV#PBF 1209415-LTM8031EV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1209415-LTM8031EV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 71-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8031 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 71-LGA (15x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 1A Introduction Date: October 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1209415-LTM8031EV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 71-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8031 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 71-LGA (15x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 1A Introduction Date: October 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Newest Parts - LTM8031EV#PBF
1209415-LTM8031EV#PBF
Newest Parts - LTM8031EV#PBF 1209415-LTM8031EV#PBF
Manufacturer: Linear Technology Win Source Part Number: 1209415-LTM8031EV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 71-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8031 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 71-LGA (15x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 1A Introduction Date: October 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1209415-LTM8031EV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Package: 71-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 10 V
Family Name: LTM8031
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.linear.com
Manufacturer Package: 71-LGA (15x9)
Input Voltage MIN: 3.6V
Voltage Input MAX: 36V
Current - Output (Maximum): 1A
Introduction Date: October 07, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1209415-LTM8031EV#PBF
Product Name Newest Parts - LTM8031EV#PBF
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Outputs 1 #
View Details
Power Supplies - Board Mount - 140116-LTM4624IY#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 4 amps
View Details