Win Source Electronics PMIC - PMIC - Gate Drivers - LTC1154CN8 1207180-LTC1154CN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207180-LTC1154CN8 Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: LTC1154 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207180-LTC1154CN8 Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: LTC1154 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC1154CN8 - 1207180-LTC1154CN8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC1154CN8
1207180-LTC1154CN8
PMIC - PMIC - Gate Drivers - LTC1154CN8 1207180-LTC1154CN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207180-LTC1154CN8 Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: LTC1154 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207180-LTC1154CN8
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: LTC1154
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1207180-LTC1154CN8
Product Name PMIC - PMIC - Gate Drivers - LTC1154CN8
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC4440EMS8E-5#PBF - 784172-LTC4440EMS8E-5#PBF - Win Source Electronics
Specs
Driver Type High-side
Output Current 2.4 amps
Supply Voltage 4 to 15 volts
View Details
PMIC - PMIC - Gate Drivers - LTC1623CMS8#TRPBF - 127780-LTC1623CMS8#TRPBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 2.7 to 5.5 volts
View Details