Win Source Electronics Newest Parts - LT6700CS6-1 1207011-LT6700CS6-1

Description
Manufacturer: Linear Technology Win Source Part Number: 1207011-LT6700CS6-1 Family Name: LT6700-1 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): TA7522F; TA7522F(5); TA7522F(EL); Introduction Date: June 17, 2003 ECCN: EAR99 Country of Origin: Malaysia ,Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207011-LT6700CS6-1 Family Name: LT6700-1 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): TA7522F; TA7522F(5); TA7522F(EL); Introduction Date: June 17, 2003 ECCN: EAR99 Country of Origin: Malaysia ,Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT6700CS6-1 - 1207011-LT6700CS6-1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT6700CS6-1
1207011-LT6700CS6-1
Newest Parts - LT6700CS6-1 1207011-LT6700CS6-1
Manufacturer: Linear Technology Win Source Part Number: 1207011-LT6700CS6-1 Family Name: LT6700-1 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): TA7522F; TA7522F(5); TA7522F(EL); Introduction Date: June 17, 2003 ECCN: EAR99 Country of Origin: Malaysia ,Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207011-LT6700CS6-1
Family Name: LT6700-1
Manufacturer Homepage: www.linear.com
Alternative Parts (Cross-Reference): TA7522F; TA7522F(5); TA7522F(EL);
Introduction Date: June 17, 2003
ECCN: EAR99
Country of Origin: Malaysia ,Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1207011-LT6700CS6-1
Product Name Newest Parts - LT6700CS6-1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790ACS6-3#TRMPBF - 020339-LT1790ACS6-3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461CCS8-2.5#TRPBF - 120785-LT1461CCS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 12 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT6654BMPS6-4.096#TRPBF - 1060154-LT6654BMPS6-4.096#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461DHS8-4#TRPBF - 123844-LT1461DHS8-4#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details