Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4250HCN8 1206816-LT4250HCN8

Description
Manufacturer: Linear Technology Win Source Part Number: 1206816-LT4250HCN8 Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Fault Timeout Package: 8-DIP (0.300", 7.62mm) Applications: -48V Operating Supply Voltage: -80 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Family Name: LT4250H Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LT4250HCS8#TR; LT4250HCS8PBF; LT4250HCS8; Introduction Date: May 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1206816-LT4250HCN8 Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Fault Timeout Package: 8-DIP (0.300", 7.62mm) Applications: -48V Operating Supply Voltage: -80 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Family Name: LT4250H Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LT4250HCS8#TR; LT4250HCS8PBF; LT4250HCS8; Introduction Date: May 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4250HCN8 - 1206816-LT4250HCN8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4250HCN8
1206816-LT4250HCN8
PMIC - PMIC - Hot Swap Controllers - LT4250HCN8 1206816-LT4250HCN8
Manufacturer: Linear Technology Win Source Part Number: 1206816-LT4250HCN8 Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Fault Timeout Package: 8-DIP (0.300", 7.62mm) Applications: -48V Operating Supply Voltage: -80 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Family Name: LT4250H Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LT4250HCS8#TR; LT4250HCS8PBF; LT4250HCS8; Introduction Date: May 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1206816-LT4250HCN8
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Fault Timeout
Package: 8-DIP (0.300", 7.62mm)
Applications: -48V
Operating Supply Voltage: -80 V ~ 18 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Latched Fault, OVP, UVLO
Feature Pins: DRAIN, PWRGD, OV, UV
Family Name: LT4250H
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LT4250HCS8#TR; LT4250HCS8PBF; LT4250HCS8;
Introduction Date: May 02, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1206816-LT4250HCN8
Product Name PMIC - PMIC - Hot Swap Controllers - LT4250HCN8
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706SEN - 1257639-SP706SEN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-3.3#TRMPBF - 121225-LTC1728ES5-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#TRPBF - 111789-LTC1645CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4232CDHC#PBF - 020641-LTC4232CDHC#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x3)
IQ 1600 µA
View Details