Win Source Electronics Newest Parts - LT1009S8 1204688-LT1009S8

Description
Manufacturer: Linear Technology Win Source Part Number: 1204688-LT1009S8 Family Name: LT1009 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LT1009CDRE4; LT1009CDG4; LT1009QDR; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Not Compliant Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1204688-LT1009S8 Family Name: LT1009 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LT1009CDRE4; LT1009CDG4; LT1009QDR; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Not Compliant Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT1009S8 - 1204688-LT1009S8 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT1009S8
1204688-LT1009S8
Newest Parts - LT1009S8 1204688-LT1009S8
Manufacturer: Linear Technology Win Source Part Number: 1204688-LT1009S8 Family Name: LT1009 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LT1009CDRE4; LT1009CDG4; LT1009QDR; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Not Compliant Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 1204688-LT1009S8
Family Name: LT1009
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): LT1009CDRE4; LT1009CDG4; LT1009QDR;
Introduction Date: February 24, 2000
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Not Compliant
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1204688-LT1009S8
Product Name Newest Parts - LT1009S8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460JCS3-2.5#TRPBF - 140114-LT1460JCS3-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790AIS6-1.25#TRPBF - 135532-LT1790AIS6-1.25#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details