Win Source Electronics PMIC - PMIC - Voltage Reference - RH1009MH 1186759-RH1009MH

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186759-RH1009MH Height: 2.667 mm Number of Pins: 3 Number of Outputs: 1 Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Case / Package: TO-46 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Max Output Voltage: 2.5 V Max Junction Temperature (Tj): 150 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186759-RH1009MH Height: 2.667 mm Number of Pins: 3 Number of Outputs: 1 Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Case / Package: TO-46 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Max Output Voltage: 2.5 V Max Junction Temperature (Tj): 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - RH1009MH - 1186759-RH1009MH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - RH1009MH
1186759-RH1009MH
PMIC - PMIC - Voltage Reference - RH1009MH 1186759-RH1009MH
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186759-RH1009MH Height: 2.667 mm Number of Pins: 3 Number of Outputs: 1 Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Case / Package: TO-46 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Max Output Voltage: 2.5 V Max Junction Temperature (Tj): 150 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186759-RH1009MH
Height: 2.667 mm
Number of Pins: 3
Number of Outputs: 1
Output Voltage: 2.5 V
Categories: PMIC - Voltage Reference
Case / Package: TO-46
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Max Output Voltage: 2.5 V
Max Junction Temperature (Tj): 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1186759-RH1009MH
Product Name PMIC - PMIC - Voltage Reference - RH1009MH
Package Type Other; TO-46
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460BIS8-2.5#PBF - 1058274-LT1460BIS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT6654AHLS8-4.096#PBF - 1221328-LT6654AHLS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; CLCC
TC 10 ppm/C
IQ 0.6000 mA
View Details
PMIC - PMIC - Voltage Reference - LT1431CS8#PBF - 020265-LT1431CS8#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 30 ppm/C
View Details