Win Source Electronics Embedded - Embedded - Microcontrollers - Application Specific - 14305R-2000 804565-14305R-2000

Description
Manufacturer: Echelon Corporation Win Source Part Number: 804565-14305R-2000 Packaging: Reel Mounting Style: SMD Core Processor: Neuron Applications: Smart Transceiver Interface: I2C, SPI Number of I/O: 12 Program Memory Type: External Program Memory RAM Size: 64K x 8 Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Echelon Corporation Win Source Part Number: 804565-14305R-2000 Packaging: Reel Mounting Style: SMD Core Processor: Neuron Applications: Smart Transceiver Interface: I2C, SPI Number of I/O: 12 Program Memory Type: External Program Memory RAM Size: 64K x 8 Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - 14305R-2000 - 804565-14305R-2000 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - 14305R-2000
804565-14305R-2000
Embedded - Embedded - Microcontrollers - Application Specific - 14305R-2000 804565-14305R-2000
Manufacturer: Echelon Corporation Win Source Part Number: 804565-14305R-2000 Packaging: Reel Mounting Style: SMD Core Processor: Neuron Applications: Smart Transceiver Interface: I2C, SPI Number of I/O: 12 Program Memory Type: External Program Memory RAM Size: 64K x 8 Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Echelon Corporation
Win Source Part Number: 804565-14305R-2000
Packaging: Reel
Mounting Style: SMD
Core Processor: Neuron
Applications: Smart Transceiver
Interface: I2C, SPI
Number of I/O: 12
Program Memory Type: External Program Memory
RAM Size: 64K x 8
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 804565-14305R-2000
Product Name Embedded - Embedded - Microcontrollers - Application Specific - 14305R-2000
Data Bus 8 Bit
RAM 64 KB
ROM Type External Program Memory
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules - 1351162-TE0725-03-100-2I9 - Win Source Electronics
Specs
Clock Speed 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353728-APM32E103VET6 - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
RAM 512 KB
View Details
Newest Parts - MC81F4204D - 1220331-MC81F4204D - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
Newest Parts - MC81F4316S - 1220335-MC81F4316S - Win Source Electronics
Specs
Data Bus 8 Bit
View Details