Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460MHS8-5#PBF 117478-LT1460MHS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117478-LT1460MHS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 225μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117478-LT1460MHS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 225μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460MHS8-5#PBF - 117478-LT1460MHS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460MHS8-5#PBF
117478-LT1460MHS8-5#PBF
PMIC - PMIC - Voltage Reference - LT1460MHS8-5#PBF 117478-LT1460MHS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 117478-LT1460MHS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 225μA

Manufacturer: Linear Technology
Win Source Part Number: 117478-LT1460MHS8-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 5.9 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 20μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 225μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 117478-LT1460MHS8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1460MHS8-5#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019CS8-4.5#PBF - 133307-LT1019CS8-4.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LM329CZ - 1198654-LM329CZ - Win Source Electronics
Specs
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT580MH - 1206884-LT580MH - Win Source Electronics
Specs
Package Type Other; TO-206AC, TO-52-3 Metal Can
Life Cycle Stage Obsolete
View Details