Win Source Electronics PMIC - PMIC - Voltage Reference - LT1461CCS8-3#PBF 136880-LT1461CCS8-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136880-LT1461CCS8-3# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.08% Temperature Coefficient: 12ppm/°C Voltage - Input: 3.5 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 70μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136880-LT1461CCS8-3# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.08% Temperature Coefficient: 12ppm/°C Voltage - Input: 3.5 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 70μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1461CCS8-3#PBF - 136880-LT1461CCS8-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1461CCS8-3#PBF
136880-LT1461CCS8-3#PBF
PMIC - PMIC - Voltage Reference - LT1461CCS8-3#PBF 136880-LT1461CCS8-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 136880-LT1461CCS8-3# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.08% Temperature Coefficient: 12ppm/°C Voltage - Input: 3.5 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 70μA

Manufacturer: Linear Technology
Win Source Part Number: 136880-LT1461CCS8-3#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.08%
Temperature Coefficient: 12ppm/°C
Voltage - Input: 3.5 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 100mA
Noise - 0.1Hz to 10Hz: 8ppmp-p
Noise - 10Hz to 10kHz: 9.6ppmrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 70μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 136880-LT1461CCS8-3#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1461CCS8-3#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1236BIN8-10#PBF - 072243-LT1236BIN8-10#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236BCS8-5#PBF - 144246-LT1236BCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460ACS8-5#PBF - 1058271-LT1460ACS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details