Win Source Electronics Integrated Circuits (ICs) - PMIC - Voltage Reference 1028233-LT6656BIDC-3#TRMPBF

Description
Win Source Part Number: 1028233-LT6656BIDC-3 #TRMPBF Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): LT6656BCDC-2.5#TRMPB F; LT6656BCDC-2.048#TRM PBF; ZXRE160AFT4-7; LT6656AIDC-5#TRMPBFL T6656BIDC3TRMPBF; Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Linear Technology Other Names: 2156-LT6656BIDC-3#TR MPBF-600060
Request a Quote Datasheet
Description
Win Source Part Number: 1028233-LT6656BIDC-3 #TRMPBF Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): LT6656BCDC-2.5#TRMPB F; LT6656BCDC-2.048#TRM PBF; ZXRE160AFT4-7; LT6656AIDC-5#TRMPBFL T6656BIDC3TRMPBF; Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Linear Technology Other Names: 2156-LT6656BIDC-3#TR MPBF-600060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1028233-LT6656BIDC-3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1028233-LT6656BIDC-3#TRMPBF
Integrated Circuits (ICs) - PMIC - Voltage Reference 1028233-LT6656BIDC-3#TRMPBF
Win Source Part Number: 1028233-LT6656BIDC-3 #TRMPBF Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): LT6656BCDC-2.5#TRMPB F; LT6656BCDC-2.048#TRM PBF; ZXRE160AFT4-7; LT6656AIDC-5#TRMPBFL T6656BIDC3TRMPBF; Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Linear Technology Other Names: 2156-LT6656BIDC-3#TR MPBF-600060

Win Source Part Number: 1028233-LT6656BIDC-3#TRMPBF
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): LT6656BCDC-2.5#TRMPBF; LT6656BCDC-2.048#TRMPBF; ZXRE160AFT4-7; LT6656AIDC-5#TRMPBFLT6656BIDC3TRMPBF;
Fake Threat In the Open Market: 50 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Linear Technology
Other Names: 2156-LT6656BIDC-3#TRMPBF-600060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1028233-LT6656BIDC-3#TRMPBF
Product Name Integrated Circuits (ICs) - PMIC - Voltage Reference
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1004CS8-1.2 - 090132-LT1004CS8-1.2 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460HCS3-2.5#TRPBF - 1058290-LT1460HCS3-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790AIS6-2.5#TRMPBF - 002738-LT1790AIS6-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details