Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1168453-LPS-100-13.5

Description
Win Source Part Number: 1168453-LPS-100-13.5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LPS-100 (100W) Type: Open Frame Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 101W Voltage - Input: 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 13.5V Efficiency: 79% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 8.74" L x 2.44" W x 1.26" H (222.0mm x 62.0mm x 32.0mm) Alternative Parts (Cross-Reference): LPS100-13.5; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 7.5 A Mfr: MEAN WELL USA Inc. Other Names: 1866-3268,LPS-100-13 .5-ND Base Product Number: LPS-100 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1168453-LPS-100-13.5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LPS-100 (100W) Type: Open Frame Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 101W Voltage - Input: 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 13.5V Efficiency: 79% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 8.74" L x 2.44" W x 1.26" H (222.0mm x 62.0mm x 32.0mm) Alternative Parts (Cross-Reference): LPS100-13.5; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 7.5 A Mfr: MEAN WELL USA Inc. Other Names: 1866-3268,LPS-100-13 .5-ND Base Product Number: LPS-100 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1168453-LPS-100-13.5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1168453-LPS-100-13.5
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1168453-LPS-100-13.5
Win Source Part Number: 1168453-LPS-100-13.5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LPS-100 (100W) Type: Open Frame Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 101W Voltage - Input: 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 13.5V Efficiency: 79% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 8.74" L x 2.44" W x 1.26" H (222.0mm x 62.0mm x 32.0mm) Alternative Parts (Cross-Reference): LPS100-13.5; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 7.5 A Mfr: MEAN WELL USA Inc. Other Names: 1866-3268,LPS-100-13 .5-ND Base Product Number: LPS-100 Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1168453-LPS-100-13.5
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LPS-100 (100W)
Type: Open Frame
Features: Adjustable Output, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 24
Power (Watts): 101W
Voltage - Input: 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 13.5V
Efficiency: 79%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C (With Derating)
Dimension: 8.74" L x 2.44" W x 1.26" H (222.0mm x 62.0mm x 32.0mm)
Alternative Parts (Cross-Reference): LPS100-13.5;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Current - Output 1: 7.5 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-3268,LPS-100-13.5-ND
Base Product Number: LPS-100
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1168453-LPS-100-13.5
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - LRS-150F-24 - 847136-LRS-150F-24 - Win Source Electronics
Specs
Package Type Other; Box
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1103CT7 - 1205029-LT1103CT7 - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-7 (Formed Leads)
Output Power 100 watts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1017872-RSP-320-5 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 300 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details