Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 995803-EPS-45-24-C

Description
Win Source Part Number: 995803-EPS-45-24-C Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: EPS-45 (45W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 45 Power (Watts): 46W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 89% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 4.07" L x 2.44" W x 1.46" H (103.4mm x 62.0mm x 37.0mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 1.9 A Mfr: MEAN WELL USA Inc. Other Names: 1866-1698,EPS-45-24- C-ND Base Product Number: EPS-45 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 995803-EPS-45-24-C Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: EPS-45 (45W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 45 Power (Watts): 46W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 89% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 4.07" L x 2.44" W x 1.46" H (103.4mm x 62.0mm x 37.0mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 1.9 A Mfr: MEAN WELL USA Inc. Other Names: 1866-1698,EPS-45-24- C-ND Base Product Number: EPS-45 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 995803-EPS-45-24-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
995803-EPS-45-24-C
Power Supplies - External/Internal (Off-Board) - AC DC Converters 995803-EPS-45-24-C
Win Source Part Number: 995803-EPS-45-24-C Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: EPS-45 (45W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 45 Power (Watts): 46W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 89% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 4.07" L x 2.44" W x 1.46" H (103.4mm x 62.0mm x 37.0mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 1.9 A Mfr: MEAN WELL USA Inc. Other Names: 1866-1698,EPS-45-24- C-ND Base Product Number: EPS-45 Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 995803-EPS-45-24-C
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: EPS-45 (45W)
Type: Enclosed
Features: Adjustable Output, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 45
Power (Watts): 46W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 89%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 4.07" L x 2.44" W x 1.46" H (103.4mm x 62.0mm x 37.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Current - Output 1: 1.9 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-1698,EPS-45-24-C-ND
Base Product Number: EPS-45
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 995803-EPS-45-24-C
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1339656-RSP-150-24 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 151 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1084651-RPS-300-27 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 200 to 300 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details