Win Source Electronics Relays - Solid State Relays 1135245-ASR-SMA240D2ZR-K

Description
Win Source Part Number: 1135245-ASR-SMA240D2 ZR-K Category: Relays>Solid State Relays Series: SMA Termination Style: Screw Terminal Package: Box Standard Package: 16 Voltage - Input: 24VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 2 A Voltage - Load: 24 V ~ 280 V Mounting Type: DIN Rail Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Altran Magnetics, LLC Other Names: 2040-ASR-SMA240D2ZR- K
Request a Quote Datasheet
Description
Win Source Part Number: 1135245-ASR-SMA240D2 ZR-K Category: Relays>Solid State Relays Series: SMA Termination Style: Screw Terminal Package: Box Standard Package: 16 Voltage - Input: 24VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 2 A Voltage - Load: 24 V ~ 280 V Mounting Type: DIN Rail Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Altran Magnetics, LLC Other Names: 2040-ASR-SMA240D2ZR- K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1135245-ASR-SMA240D2ZR-K - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1135245-ASR-SMA240D2ZR-K
Relays - Solid State Relays 1135245-ASR-SMA240D2ZR-K
Win Source Part Number: 1135245-ASR-SMA240D2 ZR-K Category: Relays>Solid State Relays Series: SMA Termination Style: Screw Terminal Package: Box Standard Package: 16 Voltage - Input: 24VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 2 A Voltage - Load: 24 V ~ 280 V Mounting Type: DIN Rail Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Altran Magnetics, LLC Other Names: 2040-ASR-SMA240D2ZR- K

Win Source Part Number: 1135245-ASR-SMA240D2ZR-K
Category: Relays>Solid State Relays
Series: SMA
Termination Style: Screw Terminal
Package: Box
Standard Package: 16
Voltage - Input: 24VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 2 A
Voltage - Load: 24 V ~ 280 V
Mounting Type: DIN Rail
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Altran Magnetics, LLC
Other Names: 2040-ASR-SMA240D2ZR-K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1135245-ASR-SMA240D2ZR-K
Product Name Relays - Solid State Relays
Mounting PCBoard; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Solid State Relays - 1116567-AB46S-R1 - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.17 volts
View Details
Solid State Relays - PLA160S - 1238648-PLA160S - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - PAA193 - 1235117-PAA193 - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - CPC1335P - 1162815-CPC1335P - Win Source Electronics
Specs
Mounting PCBoard
View Details