Win Source Electronics RF Detectors - LTC5509ESC6#TRMPBF 114435-LTC5509ESC6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 114435-LTC5509ESC6#T RMPBF Packaging: Reel - TR Frequency: 300MHz to 3GHz RF Type: General Purpose Input Range: -30dBm to 6dBm Categories: RF/IF and RFID Status: Active Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 600μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 114435-LTC5509ESC6#T RMPBF Packaging: Reel - TR Frequency: 300MHz to 3GHz RF Type: General Purpose Input Range: -30dBm to 6dBm Categories: RF/IF and RFID Status: Active Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 600μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5509ESC6#TRMPBF - 114435-LTC5509ESC6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5509ESC6#TRMPBF
114435-LTC5509ESC6#TRMPBF
RF Detectors - LTC5509ESC6#TRMPBF 114435-LTC5509ESC6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 114435-LTC5509ESC6#T RMPBF Packaging: Reel - TR Frequency: 300MHz to 3GHz RF Type: General Purpose Input Range: -30dBm to 6dBm Categories: RF/IF and RFID Status: Active Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 600μA

Manufacturer: Linear Technology
Win Source Part Number: 114435-LTC5509ESC6#TRMPBF
Packaging: Reel - TR
Frequency: 300MHz to 3GHz
RF Type: General Purpose
Input Range: -30dBm to 6dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 600μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 114435-LTC5509ESC6#TRMPBF
Product Name RF Detectors - LTC5509ESC6#TRMPBF
Frequency 3.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 198896-AERO4209HN1WM - Win Source Electronics
Specs
Frequency 8.50E8 to 1.90E9 Hz
View Details
RF Detectors - LT5581IDDB - 95163-LT5581IDDB - Win Source Electronics
Specs
Frequency 1.00E7 to 6.00E9 Hz
View Details