Win Source Electronics Filters - Ferrite Beads and Chips 1111097-HZ1005D221TFB01

Description
Win Source Part Number: 1111097-HZ1005D221TF B01 Category: Filters>Ferrite Beads and Chips Series: HZ Package: Tape & Reel (TR) Current Rating (Max): 300mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 500mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HZ1005D221TFB01 TR
Request a Quote Datasheet
Description
Win Source Part Number: 1111097-HZ1005D221TF B01 Category: Filters>Ferrite Beads and Chips Series: HZ Package: Tape & Reel (TR) Current Rating (Max): 300mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 500mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HZ1005D221TFB01 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1111097-HZ1005D221TFB01
Filters - Ferrite Beads and Chips 1111097-HZ1005D221TFB01
Win Source Part Number: 1111097-HZ1005D221TF B01 Category: Filters>Ferrite Beads and Chips Series: HZ Package: Tape & Reel (TR) Current Rating (Max): 300mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 500mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HZ1005D221TFB01 TR

Win Source Part Number: 1111097-HZ1005D221TFB01
Category: Filters>Ferrite Beads and Chips
Series: HZ
Package: Tape & Reel (TR)
Current Rating (Max): 300mA
Standard Package: 10,000
Mounting: SMD (SMT)
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 500mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-HZ1005D221TFB01TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1111097-HZ1005D221TFB01
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369121-GZ1005U100TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.0500 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1329076-HPZ1608E601-R80TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2500 ohms
Rated DC Current 800 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369128-SZ1608F100TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2500 ohms
Rated DC Current 500 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.1000 ohms
Rated DC Current 800 milliamps
View Details