Win Source Electronics Filters - Ferrite Beads and Chips 987198-MZAS2016G401-2R0TF

Description
Win Source Part Number: 987198-MZAS2016G401- 2R0TF Category: Filters>Ferrite Beads and Chips Series: MZA Package: Tape & Reel (TR) Current Rating (Max): 2A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 400 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Package / Case: 0806 (2016 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MZAS2016G401-2R 0TFTR
Request a Quote Datasheet
Description
Win Source Part Number: 987198-MZAS2016G401- 2R0TF Category: Filters>Ferrite Beads and Chips Series: MZA Package: Tape & Reel (TR) Current Rating (Max): 2A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 400 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Package / Case: 0806 (2016 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MZAS2016G401-2R 0TFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
987198-MZAS2016G401-2R0TF
Filters - Ferrite Beads and Chips 987198-MZAS2016G401-2R0TF
Win Source Part Number: 987198-MZAS2016G401- 2R0TF Category: Filters>Ferrite Beads and Chips Series: MZA Package: Tape & Reel (TR) Current Rating (Max): 2A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 400 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Package / Case: 0806 (2016 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MZAS2016G401-2R 0TFTR

Win Source Part Number: 987198-MZAS2016G401-2R0TF
Category: Filters>Ferrite Beads and Chips
Series: MZA
Package: Tape & Reel (TR)
Current Rating (Max): 2A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.039" (1.00mm)
Number of Lines: 1
Impedance @ Frequency: 400 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 100mOhm
Package / Case: 0806 (2016 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-MZAS2016G401-2R0TFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 987198-MZAS2016G401-2R0TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1368909-GZ1005D501TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.8000 ohms
Rated DC Current 100 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.1300 ohms
Rated DC Current 1100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369090-HPZ1005D221-R50TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.3800 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369054-SZ0603G220TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4500 ohms
Rated DC Current 200 milliamps
View Details