Win Source Electronics RF Receivers - LT5500EGN#TRPBF 110549-LT5500EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110549-LT5500EGN#TRP BF Packaging: Reel - TR Applications: HS Wireless LAN, Wireless Local Loop Frequency: 1.8GHz to 2.7GHz Data Interface: PCB, Surface Mount Current - Receiving: 23mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 1.8 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110549-LT5500EGN#TRP BF Packaging: Reel - TR Applications: HS Wireless LAN, Wireless Local Loop Frequency: 1.8GHz to 2.7GHz Data Interface: PCB, Surface Mount Current - Receiving: 23mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 1.8 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - LT5500EGN#TRPBF - 110549-LT5500EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - LT5500EGN#TRPBF
110549-LT5500EGN#TRPBF
RF Receivers - LT5500EGN#TRPBF 110549-LT5500EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110549-LT5500EGN#TRP BF Packaging: Reel - TR Applications: HS Wireless LAN, Wireless Local Loop Frequency: 1.8GHz to 2.7GHz Data Interface: PCB, Surface Mount Current - Receiving: 23mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 1.8 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 110549-LT5500EGN#TRPBF
Packaging: Reel - TR
Applications: HS Wireless LAN, Wireless Local Loop
Frequency: 1.8GHz to 2.7GHz
Data Interface: PCB, Surface Mount
Current - Receiving: 23mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 1.8 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 110549-LT5500EGN#TRPBF
Product Name RF Receivers - LT5500EGN#TRPBF
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1535ISW#PBF - 020480-LTC1535ISW#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1785CS8#TRPBF - 127476-LT1785CS8#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details