Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1535ISW#PBF 020480-LTC1535ISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020480-LTC1535ISW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020480-LTC1535ISW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1535ISW#PBF - 020480-LTC1535ISW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1535ISW#PBF
020480-LTC1535ISW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1535ISW#PBF 020480-LTC1535ISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 020480-LTC1535ISW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020480-LTC1535ISW#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 250KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 020480-LTC1535ISW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1535ISW#PBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1387CG#PBF - 143007-LTC1387CG#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2851IMS8#TRPBF - 1062051-LTC2851IMS8#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 3.6 volts
View Details