Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351CMS#TRPBF 108677-LT4351CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 108677-LT4351CMS#TRP BF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Paralleled/Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.2 V to 18 V Operating Supply Current: 1.41mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 108677-LT4351CMS#TRP BF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Paralleled/Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.2 V to 18 V Operating Supply Current: 1.41mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351CMS#TRPBF - 108677-LT4351CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351CMS#TRPBF
108677-LT4351CMS#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351CMS#TRPBF 108677-LT4351CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 108677-LT4351CMS#TRP BF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Paralleled/Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.2 V to 18 V Operating Supply Current: 1.41mA

Manufacturer: Linear Technology
Win Source Part Number: 108677-LT4351CMS#TRPBF
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: Paralleled/Redundant Power Supplies
Mounting: SMD (SMT)
Polarity: N-Channel
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 1.2 V to 18 V
Operating Supply Current: 1.41mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 108677-LT4351CMS#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351CMS#TRPBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Varistors, MOVs - 1118026-SDV1608S140C030YPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details
END - OF - LIFE - B360C - 1150652-B360C - Win Source Electronics
Specs
Diode Type Schottky
View Details