Win Source Electronics Isolators - Optoisolators - Triac, SCR Output 1079782-MOC3083X

Description
Win Source Part Number: 1079782-MOC3083X Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,040 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 800 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 400µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/µs Current - LED Trigger (Ift) (Max): 5mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): 4N33; K3021P; MOC8102X; K3020P; MOC3063X; MOC3023X; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: MOC308 Approval Agency: VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1079782-MOC3083X Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,040 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 800 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 400µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/µs Current - LED Trigger (Ift) (Max): 5mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): 4N33; K3021P; MOC8102X; K3020P; MOC3063X; MOC3023X; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: MOC308 Approval Agency: VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1079782-MOC3083X - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1079782-MOC3083X
Isolators - Optoisolators - Triac, SCR Output 1079782-MOC3083X
Win Source Part Number: 1079782-MOC3083X Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,040 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 800 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 400µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/µs Current - LED Trigger (Ift) (Max): 5mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): 4N33; K3021P; MOC8102X; K3020P; MOC3063X; MOC3023X; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: MOC308 Approval Agency: VDE

Win Source Part Number: 1079782-MOC3083X
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tube
Standard Package: 1,040
Output Type: Triac
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 800 V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 400µA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 600V/µs
Current - LED Trigger (Ift) (Max): 5mA
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -30°C ~ 100°C
Alternative Parts (Cross-Reference): 4N33; K3021P; MOC8102X; K3020P; MOC3063X; MOC3023X;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Isocom Components 2004 LTD
Base Product Number: MOC308
Approval Agency: VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1079782-MOC3083X
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2887IY-5I#PBF - 784547-LTM2887IY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2881CY-3#PBF - 758778-LTM2881CY-3#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2892IY-S#PBF - 784551-LTM2892IY-S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2886CY-3S#PBF - 1064305-LTM2886CY-3S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details