Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1348IG#PBF 107936-LTC1348IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107936-LTC1348IG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107936-LTC1348IG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1348IG#PBF - 107936-LTC1348IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1348IG#PBF
107936-LTC1348IG#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1348IG#PBF 107936-LTC1348IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 107936-LTC1348IG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 107936-LTC1348IG#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 120KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 107936-LTC1348IG#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1348IG#PBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2804CDHC#TRPBF - 719184-LTC2804CDHC#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 1.8 to 5.5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1791AIS#PBF - 1058760-LT1791AIS#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details