Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6655CHLS8-5#PBF 1064039-LTC6655CHLS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064039-LTC6655CHLS8 -5#PBF Packaging: Tray Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 5.5 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-CLCC (5x5) Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 576
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064039-LTC6655CHLS8 -5#PBF Packaging: Tray Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 5.5 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-CLCC (5x5) Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 576
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6655CHLS8-5#PBF - 1064039-LTC6655CHLS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6655CHLS8-5#PBF
1064039-LTC6655CHLS8-5#PBF
PMIC - PMIC - Voltage Reference - LTC6655CHLS8-5#PBF 1064039-LTC6655CHLS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064039-LTC6655CHLS8 -5#PBF Packaging: Tray Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 5.5 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-CLCC (5x5) Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 576

Manufacturer: Linear Technology
Win Source Part Number: 1064039-LTC6655CHLS8-5#PBF
Packaging: Tray
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 5.5 V to 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 0.25ppmp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-CLCC (5x5)
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 576

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1064039-LTC6655CHLS8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC6655CHLS8-5#PBF
Package Type Other; 8-CLCC (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1461BCS8-3.3#PBF - 139110-LT1461BCS8-3.3#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 7 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460EIS8-5#PBF - 020267-LT1460EIS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790AIS6-2.5#TRMPBF - 002738-LT1790AIS6-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details