Win Source Electronics PMIC - PMIC - Voltage Reference - LT581TH 1206886-LT581TH

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206886-LT581TH Packaging: Bulk Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: TO-39 Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LT581 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206886-LT581TH Packaging: Bulk Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: TO-39 Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LT581 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT581TH - 1206886-LT581TH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT581TH
1206886-LT581TH
PMIC - PMIC - Voltage Reference - LT581TH 1206886-LT581TH
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206886-LT581TH Packaging: Bulk Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: TO-39 Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LT581 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206886-LT581TH
Packaging: Bulk
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: TO-39
Status: Obsolete
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: LT581
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1206886-LT581TH
Product Name PMIC - PMIC - Voltage Reference - LT581TH
Package Type TO-3; Other; TO-205AD, TO-39-3 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC1798CS8-4.1#PBF - 122336-LTC1798CS8-4.1#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5 - 072310-LT1634BIS8-2.5 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details