Win Source Electronics Newest Parts - LT1790BCS6-3 1206257-LT1790BCS6-3

Description
Manufacturer: Linear Technology Win Source Part Number: 1206257-LT1790BCS6-3 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): REF5030AQDRQ1; LT6656AIDC-3#PBF; LT1790BCS6-3#PBF; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Test & Measurement, Portable Devices, Power Management
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1206257-LT1790BCS6-3 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): REF5030AQDRQ1; LT6656AIDC-3#PBF; LT1790BCS6-3#PBF; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Test & Measurement, Portable Devices, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT1790BCS6-3 - 1206257-LT1790BCS6-3 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT1790BCS6-3
1206257-LT1790BCS6-3
Newest Parts - LT1790BCS6-3 1206257-LT1790BCS6-3
Manufacturer: Linear Technology Win Source Part Number: 1206257-LT1790BCS6-3 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): REF5030AQDRQ1; LT6656AIDC-3#PBF; LT1790BCS6-3#PBF; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Test & Measurement, Portable Devices, Power Management

Manufacturer: Linear Technology
Win Source Part Number: 1206257-LT1790BCS6-3
Manufacturer Homepage: www.linear.com
Alternative Parts (Cross-Reference): REF5030AQDRQ1; LT6656AIDC-3#PBF; LT1790BCS6-3#PBF;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Test & Measurement, Portable Devices, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1206257-LT1790BCS6-3
Product Name Newest Parts - LT1790BCS6-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1461CCS8-3#PBF - 136880-LT1461CCS8-3#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 12 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LM385S8-1.2#PBF - 1054050-LM385S8-1.2#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Obsolete(EOL)
TC 20 ppm/C
View Details