Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2858HMS-2#TRPBF 137006-LTC2858HMS-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137006-LTC2858HMS-2# TRPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137006-LTC2858HMS-2# TRPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2858HMS-2#TRPBF - 137006-LTC2858HMS-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2858HMS-2#TRPBF
137006-LTC2858HMS-2#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2858HMS-2#TRPBF 137006-LTC2858HMS-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 137006-LTC2858HMS-2# TRPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 137006-LTC2858HMS-2#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 137006-LTC2858HMS-2#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2858HMS-2#TRPBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57J5APZ - 1142865-AFBR-57J5APZ - Win Source Electronics
Specs
Package Type Plugin
Supply Voltage 3.3 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2854CDD#TRPBF - 020541-LTC2854CDD#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 3.6 volts
View Details