Win Source Electronics OEM Parts - OEM Parts (C - E) - CHP2502103FLF 1063343-CHP2502103FLF

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063343-CHP2502103FL F Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063343-CHP2502103FL F Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CHP2502103FLF - 1063343-CHP2502103FLF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CHP2502103FLF
1063343-CHP2502103FLF
OEM Parts - OEM Parts (C - E) - CHP2502103FLF 1063343-CHP2502103FLF
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063343-CHP2502103FL F Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063343-CHP2502103FLF
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1063343-CHP2502103FLF
Product Name OEM Parts - OEM Parts (C - E) - CHP2502103FLF
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LR1206LF-01-R150-FT - 1133976-LR1206LF-01-R150-FT - Win Source Electronics
Specs
Resistance Range 0.1500 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - OAR3R005JLF - 1006077-OAR3R005JLF - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 5 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LRF1206-01-R025-F - 1070930-LRC-LRF1206-01-R025-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
View Details