Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-2.8#TRPBF 1061144-LTC1844ES5-2.8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061144-LTC1844ES5-2 .8#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.165V @ 150mA Operating Supply Current: 80μA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061144-LTC1844ES5-2 .8#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.165V @ 150mA Operating Supply Current: 80μA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-2.8#TRPBF - 1061144-LTC1844ES5-2.8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-2.8#TRPBF
1061144-LTC1844ES5-2.8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-2.8#TRPBF 1061144-LTC1844ES5-2.8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061144-LTC1844ES5-2 .8#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.165V @ 150mA Operating Supply Current: 80μA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061144-LTC1844ES5-2.8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.165V @ 150mA
Operating Supply Current: 80μA
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1061144-LTC1844ES5-2.8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-2.8#TRPBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-3#TRMPBF - 020312-LT1761ES5-3#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#TRPBF - 1058627-LT1761IS5-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3086IDHD#PBF - 1059249-LT3086IDHD#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x4)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3027IMSE#TRPBF - 002760-LT3027IMSE#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details