Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1456IN8#PBF 781992-LTC1456IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781992-LTC1456IN8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±4 (Maximum), ±0.5 (Maximum) Family Name: LTC1456 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UCC5950N; MAX5201AEUB+; MAX5200ACUB; MAX5200AEUB; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781992-LTC1456IN8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±4 (Maximum), ±0.5 (Maximum) Family Name: LTC1456 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UCC5950N; MAX5201AEUB+; MAX5200ACUB; MAX5200AEUB; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1456IN8#PBF
781992-LTC1456IN8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1456IN8#PBF 781992-LTC1456IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781992-LTC1456IN8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±4 (Maximum), ±0.5 (Maximum) Family Name: LTC1456 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UCC5950N; MAX5201AEUB+; MAX5200ACUB; MAX5200AEUB; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781992-LTC1456IN8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 14μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±4 (Maximum), ±0.5 (Maximum)
Family Name: LTC1456
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): UCC5950N; MAX5201AEUB+; MAX5200ACUB; MAX5200AEUB;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 781992-LTC1456IN8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1456IN8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ISC6-LZ12#TRMPBF - 782779-LTC2630ISC6-LZ12#TRMPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2641CS816PBF - 1072180-LTC2641CS816PBF - Win Source Electronics
Specs
Interface Type Serial; SPI; SPI, Serial
Package Type SOIC; SOIC
Pins 8
View Details