Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3050IMSE-5#PBF 1059180-LT3050IMSE-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059180-LT3050IMSE-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable, Soft Start Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-MSOP-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.55V @ 100mA Operating Supply Current: 90μA to 5.2mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059180-LT3050IMSE-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable, Soft Start Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-MSOP-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.55V @ 100mA Operating Supply Current: 90μA to 5.2mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3050IMSE-5#PBF - 1059180-LT3050IMSE-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3050IMSE-5#PBF
1059180-LT3050IMSE-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3050IMSE-5#PBF 1059180-LT3050IMSE-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059180-LT3050IMSE-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable, Soft Start Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-MSOP-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.55V @ 100mA Operating Supply Current: 90μA to 5.2mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059180-LT3050IMSE-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable, Soft Start
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 12-MSOP-EP
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.55V @ 100mA
Operating Supply Current: 90μA to 5.2mA
PSRR: 66dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059180-LT3050IMSE-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3050IMSE-5#PBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; 12-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129MPST-3.3#TRPBF - 1057899-LT1129MPST-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CT-5#PBF - 020226-LT1129CT-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-SD#TRPBF - 1058951-LT1964ES5-SD#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8#TRPBF - 020348-LT1962EMS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details