Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-SD#TRPBF 1058951-LT1964ES5-SD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058951-LT1964ES5-SD #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Family Name: LT1964 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.49V @ 200mA PSRR: 54dB (120Hz) Maximum Output Voltage: -20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1964IS5-SD#TR; LT1964ES5-SD#TRM; LT1964ES5-SD#TR; LT1964IS5-SD; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058951-LT1964ES5-SD #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Family Name: LT1964 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.49V @ 200mA PSRR: 54dB (120Hz) Maximum Output Voltage: -20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1964IS5-SD#TR; LT1964ES5-SD#TRM; LT1964ES5-SD#TR; LT1964IS5-SD; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-SD#TRPBF - 1058951-LT1964ES5-SD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-SD#TRPBF
1058951-LT1964ES5-SD#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-SD#TRPBF 1058951-LT1964ES5-SD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058951-LT1964ES5-SD #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Family Name: LT1964 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.49V @ 200mA PSRR: 54dB (120Hz) Maximum Output Voltage: -20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1964IS5-SD#TR; LT1964ES5-SD#TRM; LT1964ES5-SD#TR; LT1964IS5-SD; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Sensing & Instrumentation

Manufacturer: Linear Technology
Win Source Part Number: 1058951-LT1964ES5-SD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Family Name: LT1964
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -1.22V
Dropout Voltage-Max: 0.49V @ 200mA
PSRR: 54dB (120Hz)
Maximum Output Voltage: -20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT1964IS5-SD#TR; LT1964ES5-SD#TRM; LT1964ES5-SD#TR; LT1964IS5-SD;
Introduction Date: May 20, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1058951-LT1964ES5-SD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-SD#TRPBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ#PBF - 020366-LT1963EQ#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121IZ-3.3#PBF - 1057863-LT1121IZ-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-92; Other; TO-92-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ#PBF - 020366-LT1963EQ#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details