Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3009IDC#TRMPBF 1059079-LT3009IDC#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059079-LT3009IDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.45V @ 20mA Operating Supply Current: 6μA to 1mA PSRR: 72dB (120Hz) Maximum Output Voltage: 19.55V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT3009EDC#TRMPBF; LT3009IDC#PBF; LT3009IDC#TRPBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059079-LT3009IDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.45V @ 20mA Operating Supply Current: 6μA to 1mA PSRR: 72dB (120Hz) Maximum Output Voltage: 19.55V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT3009EDC#TRMPBF; LT3009IDC#PBF; LT3009IDC#TRPBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3009IDC#TRMPBF - 1059079-LT3009IDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3009IDC#TRMPBF
1059079-LT3009IDC#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3009IDC#TRMPBF 1059079-LT3009IDC#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1059079-LT3009IDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.45V @ 20mA Operating Supply Current: 6μA to 1mA PSRR: 72dB (120Hz) Maximum Output Voltage: 19.55V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT3009EDC#TRMPBF; LT3009IDC#PBF; LT3009IDC#TRPBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059079-LT3009IDC#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DFN (2x2)
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.45V @ 20mA
Operating Supply Current: 6μA to 1mA
PSRR: 72dB (120Hz)
Maximum Output Voltage: 19.55V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT3009EDC#TRMPBF; LT3009IDC#PBF; LT3009IDC#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059079-LT3009IDC#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3009IDC#TRMPBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5#PBF - 109895-LT1573CS8-2.5#PBF - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585CM-1.5#PBF - 1058479-LT1585CM-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507EUHF#TRPBF - 116137-LT3507EUHF#TRPBF - Win Source Electronics
Specs
Package Type Other; 38-QFN (5x7)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details