Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1194CS8#TRPBF 1058010-LT1194CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058010-LT1194CS8#TR PBF Packaging: Reel - TR Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 35MHz Slew Rate: 500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 35mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058010-LT1194CS8#TR PBF Packaging: Reel - TR Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 35MHz Slew Rate: 500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 35mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1194CS8#TRPBF - 1058010-LT1194CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1194CS8#TRPBF
1058010-LT1194CS8#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1194CS8#TRPBF 1058010-LT1194CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058010-LT1194CS8#TR PBF Packaging: Reel - TR Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 35MHz Slew Rate: 500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 35mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058010-LT1194CS8#TRPBF
Packaging: Reel - TR
Applications: Differential
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 35MHz
Slew Rate: 500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current: 35mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1058010-LT1194CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1194CS8#TRPBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1720CS8#PBF - 020301-LT1720CS8#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8#TRPBF - 1057875-LT1124IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8#PBF - 020254-LT1355CS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8 - 060787-OP27GN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details