Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1193IS8#PBF 1058007-LT1193IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058007-LT1193IS8#PB F Packaging: Tube/Rail Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 80MHz Slew Rate: 500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 35mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058007-LT1193IS8#PB F Packaging: Tube/Rail Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 80MHz Slew Rate: 500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 35mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1193IS8#PBF - 1058007-LT1193IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1193IS8#PBF
1058007-LT1193IS8#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1193IS8#PBF 1058007-LT1193IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058007-LT1193IS8#PB F Packaging: Tube/Rail Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 80MHz Slew Rate: 500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 35mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058007-LT1193IS8#PBF
Packaging: Tube/Rail
Applications: Differential
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 80MHz
Slew Rate: 500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current: 35mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1058007-LT1193IS8#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1193IS8#PBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1721CGN#PBF - 020302-LT1721CGN#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SSOP; SOP; 16-SSOP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398S8#PBF - 002493-LF398S8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1493CS#PBF - 002735-LT1493CS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 16-SO
View Details
Linear - Linear - Comparators - LTC6702ITS8#TRMPBF - 020680-LTC6702ITS8#TRMPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOT; SOT23; TSOT-23-8
View Details