Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8#TRPBF 1058002-LT1191CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058002-LT1191CS8#TR PBF Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 450 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 32mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058002-LT1191CS8#TR PBF Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 450 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 32mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8#TRPBF - 1058002-LT1191CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8#TRPBF
1058002-LT1191CS8#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8#TRPBF 1058002-LT1191CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058002-LT1191CS8#TR PBF Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 450 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 32mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058002-LT1191CS8#TRPBF
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Slew Rate: 450 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current: 32mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1058002-LT1191CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8#TRPBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ACN#PBF - 1057607-LT1014ACN#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 14-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012AIS8#PBF - 1057594-LT1012AIS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012IS8#PBF - 1057597-LT1012IS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CN - 072261-LT1356CN - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 14-PDIP
View Details