Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1120ACN8#PBF 1057838-LT1120ACN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057838-LT1120ACN8#P BF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 125mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-PDIP Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.85V @ 125mA Operating Supply Current: 40μA to 20mA Maximum Output Voltage: 35.15V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057838-LT1120ACN8#P BF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 125mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-PDIP Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.85V @ 125mA Operating Supply Current: 40μA to 20mA Maximum Output Voltage: 35.15V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1120ACN8#PBF - 1057838-LT1120ACN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1120ACN8#PBF
1057838-LT1120ACN8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1120ACN8#PBF 1057838-LT1120ACN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057838-LT1120ACN8#P BF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 125mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-PDIP Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.85V @ 125mA Operating Supply Current: 40μA to 20mA Maximum Output Voltage: 35.15V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057838-LT1120ACN8#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 125mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 8-PDIP
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.85V @ 125mA
Operating Supply Current: 40μA to 20mA
Maximum Output Voltage: 35.15V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057838-LT1120ACN8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1120ACN8#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3027IMSE#TRPBF - 002760-LT3027IMSE#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121AHVCS8#PBF - 1057846-LT1121AHVCS8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-2.85#TRPBF - 104929-LT1117CST-2.85#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CM-3.3#TRPBF - 020206-LT1086CM-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details