Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3055EMSE#PBF 1059183-LT3055EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059183-LT3055EMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.59V @ 500mA Operating Supply Current: 130μA to 25mA PSRR: 85dB (120Hz) Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): NCV8505D2TADJR4; LT3065EMSE#TRPBF; LT3055IMSE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059183-LT3055EMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.59V @ 500mA Operating Supply Current: 130μA to 25mA PSRR: 85dB (120Hz) Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): NCV8505D2TADJR4; LT3065EMSE#TRPBF; LT3055IMSE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3055EMSE#PBF - 1059183-LT3055EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3055EMSE#PBF
1059183-LT3055EMSE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3055EMSE#PBF 1059183-LT3055EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059183-LT3055EMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.59V @ 500mA Operating Supply Current: 130μA to 25mA PSRR: 85dB (120Hz) Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): NCV8505D2TADJR4; LT3065EMSE#TRPBF; LT3055IMSE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059183-LT3055EMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Power Good, Soft Start
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MSOP-EP
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.59V @ 500mA
Operating Supply Current: 130μA to 25mA
PSRR: 85dB (120Hz)
Maximum Output Voltage: 40V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): NCV8505D2TADJR4; LT3065EMSE#TRPBF; LT3055IMSE#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059183-LT3055EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3055EMSE#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1121IS8-5#TRPBF - 1057861-LT1121IS8-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRMPBF - 020553-LTC3025EDC#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IS8-3.3#PBF - 1057892-LT1129IS8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8#TRPBF - 114352-LT1573CS8#TRPBF - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details