Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3840MPFE#PBF 1031703-LT3840MPFE#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031703-LT3840MPFE#P BF Packaging: Cut Tape Mounting: SMD (SMT) Height: 1.2 mm Number of Pins: 28 Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 30 A Clock Sync: Yes Output Voltage: 1.5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TSSOP Max Input Voltage: 60 V Alternative Parts (Cross-Reference): MAX5066AUI+; NCP1592PAR2G; LM3102MH/NOPB; LM21212MHE-1/NOPB; MAX1945REUI+; MAX5066EUI+; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Switching Frequency: 1 MHz RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Min Input Voltage: 2.5 V Max Supply Voltage: 60 V Min Supply Voltage: 2.5 V Max Output Voltage: 60 V Max Junction Temperature (Tj): 150 °C Max Duty Cycle: 99 % Min Output Voltage: 1.5 V Number of Output Phases: 1
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031703-LT3840MPFE#P BF Packaging: Cut Tape Mounting: SMD (SMT) Height: 1.2 mm Number of Pins: 28 Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 30 A Clock Sync: Yes Output Voltage: 1.5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TSSOP Max Input Voltage: 60 V Alternative Parts (Cross-Reference): MAX5066AUI+; NCP1592PAR2G; LM3102MH/NOPB; LM21212MHE-1/NOPB; MAX1945REUI+; MAX5066EUI+; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Switching Frequency: 1 MHz RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Min Input Voltage: 2.5 V Max Supply Voltage: 60 V Min Supply Voltage: 2.5 V Max Output Voltage: 60 V Max Junction Temperature (Tj): 150 °C Max Duty Cycle: 99 % Min Output Voltage: 1.5 V Number of Output Phases: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3840MPFE#PBF - 1031703-LT3840MPFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3840MPFE#PBF
1031703-LT3840MPFE#PBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3840MPFE#PBF 1031703-LT3840MPFE#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031703-LT3840MPFE#P BF Packaging: Cut Tape Mounting: SMD (SMT) Height: 1.2 mm Number of Pins: 28 Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 30 A Clock Sync: Yes Output Voltage: 1.5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TSSOP Max Input Voltage: 60 V Alternative Parts (Cross-Reference): MAX5066AUI+; NCP1592PAR2G; LM3102MH/NOPB; LM21212MHE-1/NOPB; MAX1945REUI+; MAX5066EUI+; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Switching Frequency: 1 MHz RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Min Input Voltage: 2.5 V Max Supply Voltage: 60 V Min Supply Voltage: 2.5 V Max Output Voltage: 60 V Max Junction Temperature (Tj): 150 °C Max Duty Cycle: 99 % Min Output Voltage: 1.5 V Number of Output Phases: 1

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031703-LT3840MPFE#PBF
Packaging: Cut Tape
Mounting: SMD (SMT)
Height: 1.2 mm
Number of Pins: 28
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 30 A
Clock Sync: Yes
Output Voltage: 1.5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: TSSOP
Max Input Voltage: 60 V
Alternative Parts (Cross-Reference): MAX5066AUI+; NCP1592PAR2G; LM3102MH/NOPB; LM21212MHE-1/NOPB; MAX1945REUI+; MAX5066EUI+;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Switching Frequency: 1 MHz
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Min Input Voltage: 2.5 V
Max Supply Voltage: 60 V
Min Supply Voltage: 2.5 V
Max Output Voltage: 60 V
Max Junction Temperature (Tj): 150 °C
Max Duty Cycle: 99 %
Min Output Voltage: 1.5 V
Number of Output Phases: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1031703-LT3840MPFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3840MPFE#PBF
Package Type SSOP; Other; TSSOP
Special Features Internal Current Limit; Multiple Outputs
Output Voltage 1.5 volts
Unlock Full Specs
to access all available technical data