Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#PBF 087889-LT1763CS8-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 087889-LT1763CS8-3.3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.45V @ 500mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 087889-LT1763CS8-3.3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.45V @ 500mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#PBF - 087889-LT1763CS8-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#PBF
087889-LT1763CS8-3.3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#PBF 087889-LT1763CS8-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 087889-LT1763CS8-3.3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.45V @ 500mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 087889-LT1763CS8-3.3#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.45V @ 500mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 087889-LT1763CS8-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data