Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8410EDC#TRPBF 100937-LT8410EDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 100937-LT8410EDC#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA (Switch) Family Name: LT8410EDC#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.235V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT8410IDC#PBF; LT8410IDC#TRMPBF; LT8410IDC#TRPBF; Introduction Date: November 05, 2008 ECCN: EAR99 Country of Origin: Thailand, Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 100937-LT8410EDC#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA (Switch) Family Name: LT8410EDC#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.235V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT8410IDC#PBF; LT8410IDC#TRMPBF; LT8410IDC#TRPBF; Introduction Date: November 05, 2008 ECCN: EAR99 Country of Origin: Thailand, Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8410EDC#TRPBF - 100937-LT8410EDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8410EDC#TRPBF
100937-LT8410EDC#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8410EDC#TRPBF 100937-LT8410EDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 100937-LT8410EDC#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA (Switch) Family Name: LT8410EDC#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.235V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT8410IDC#PBF; LT8410IDC#TRMPBF; LT8410IDC#TRPBF; Introduction Date: November 05, 2008 ECCN: EAR99 Country of Origin: Thailand, Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 100937-LT8410EDC#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA (Switch)
Family Name: LT8410EDC#TRPBF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-DFN (2x2)
Purpose: Step-Up
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.235V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): LT8410IDC#PBF; LT8410IDC#TRMPBF; LT8410IDC#TRPBF;
Introduction Date: November 05, 2008
ECCN: EAR99
Country of Origin: Thailand, Thailand, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 100937-LT8410EDC#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8410EDC#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x2)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854EMSE#PBF - 020624-LTC3854EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#PBF - 072579-LTC3701EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CS8#PBF - 020445-LTC1044CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241IS8#TRPBF - 105638-LT1241IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details