Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1851CFW#PBF 020513-LTC1851CFW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020513-LTC1851CFW#PB F Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 1.25M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020513-LTC1851CFW#PB F Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 1.25M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1851CFW#PBF - 020513-LTC1851CFW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1851CFW#PBF
020513-LTC1851CFW#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1851CFW#PBF 020513-LTC1851CFW#PBF
Manufacturer: Linear Technology Win Source Part Number: 020513-LTC1851CFW#PB F Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 1.25M

Manufacturer: Linear Technology
Win Source Part Number: 020513-LTC1851CFW#PBF
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 1.25M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 020513-LTC1851CFW#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1851CFW#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details