Win Source Electronics Power Supplies - Board Mount 072676-LTM8048IY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072676-LTM8048IY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 45-BGA Size / Dimension: 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm) Applications: ITE (Commercial) Standard Package: 168 Catalog: µModule Series LTM8048 Voltage - Isolation: 725V Number of Outputs: 2 Current - Output (Max): 440mA 300mA Voltage - Input (Min): 3.1V Voltage - Input (Max): 32V Voltage - Output 1: 2.5 ~ 13 V Voltage - Output 2: 1.2 ~ 12 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 072676-LTM8048IY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 45-BGA Size / Dimension: 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm) Applications: ITE (Commercial) Standard Package: 168 Catalog: µModule Series LTM8048 Voltage - Isolation: 725V Number of Outputs: 2 Current - Output (Max): 440mA 300mA Voltage - Input (Min): 3.1V Voltage - Input (Max): 32V Voltage - Output 1: 2.5 ~ 13 V Voltage - Output 2: 1.2 ~ 12 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
072676-LTM8048IY#PBF
Power Supplies - Board Mount 072676-LTM8048IY#PBF
Manufacturer: Linear Technology Win Source Part Number: 072676-LTM8048IY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 45-BGA Size / Dimension: 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm) Applications: ITE (Commercial) Standard Package: 168 Catalog: µModule Series LTM8048 Voltage - Isolation: 725V Number of Outputs: 2 Current - Output (Max): 440mA 300mA Voltage - Input (Min): 3.1V Voltage - Input (Max): 32V Voltage - Output 1: 2.5 ~ 13 V Voltage - Output 2: 1.2 ~ 12 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072676-LTM8048IY#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: µModule
Packaging: Tray
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 45-BGA
Size / Dimension: 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Applications: ITE (Commercial)
Standard Package: 168
Catalog: µModule Series LTM8048
Voltage - Isolation: 725V
Number of Outputs: 2
Current - Output (Max): 440mA 300mA
Voltage - Input (Min): 3.1V
Voltage - Input (Max): 32V
Voltage - Output 1: 2.5 ~ 13 V
Voltage - Output 2: 1.2 ~ 12 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 072676-LTM8048IY#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 5 amps
View Details