Win Source Electronics Power Supplies - Board Mount 072672-LTM4618IV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072672-LTM4618IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP OVP SCP UVLO Package: 84-LGA Size / Dimension: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm) Applications: ITE (Commercial) Standard Package: 170 Catalog: µModule Series LTM4618 Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 26.5V Voltage - Output 1: 0.8 ~ 5 V Alternative Parts (Cross-Reference): LMZ23610TZ/NOPB; SRBH-06H1A1G; LTM4606IY#PBF; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 072672-LTM4618IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP OVP SCP UVLO Package: 84-LGA Size / Dimension: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm) Applications: ITE (Commercial) Standard Package: 170 Catalog: µModule Series LTM4618 Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 26.5V Voltage - Output 1: 0.8 ~ 5 V Alternative Parts (Cross-Reference): LMZ23610TZ/NOPB; SRBH-06H1A1G; LTM4606IY#PBF; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 072672-LTM4618IV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
072672-LTM4618IV#PBF
Power Supplies - Board Mount 072672-LTM4618IV#PBF
Manufacturer: Linear Technology Win Source Part Number: 072672-LTM4618IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP OVP SCP UVLO Package: 84-LGA Size / Dimension: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm) Applications: ITE (Commercial) Standard Package: 170 Catalog: µModule Series LTM4618 Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 26.5V Voltage - Output 1: 0.8 ~ 5 V Alternative Parts (Cross-Reference): LMZ23610TZ/NOPB; SRBH-06H1A1G; LTM4606IY#PBF; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 072672-LTM4618IV#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: µModule
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: OCP OVP SCP UVLO
Package: 84-LGA
Size / Dimension: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm)
Applications: ITE (Commercial)
Standard Package: 170
Catalog: µModule Series LTM4618
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 26.5V
Voltage - Output 1: 0.8 ~ 5 V
Alternative Parts (Cross-Reference): LMZ23610TZ/NOPB; SRBH-06H1A1G; LTM4606IY#PBF;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 072672-LTM4618IV#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 0.4400 to 0.3000 amps
View Details
Power Supplies - Board Mount - 084649-LTM4616EV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 8 amps
View Details